VPRO PFA9016 Extension tube
The PFA 9016 30cm extension tube can be used to mount LCD/Plasma TV's and/or projectors to the ceiling (in combination with other modular parts).
he PFA 9016 30cm extension tube (with an external diameter of 60mm)is part of a modular system which enables you to create your own ceiling mounting solution for LCD/Plasma TV's and/or projectors.
You can easily insert and attache this extension tube to one of the ceiling mounting plates (PFA 9005/9019/9020) or the truss adapter (PFA 9009). As a next step you can attach one or more turn & tilt units (PFA 9001/9002/9012) or a projector interface (VPC 545, PPC 200).
The PFA 9016 contains the fast CIS® Cable Inlay System, which enables you to hide all the cables in a matter of seconds. Since it's made of aluminium, the tube can easily be cut to length if necessary.
-Aluminium, easy to cut to length
-Fast CIS Cable Inlay System.
Vogel's VPRO PFA9016 Extension tube, Floor, Silver, Aluminium, 300 x 60 x 60 mm, CIS
Vogel's VPRO PFA9016 Extension tube. Product colour: Silver