Vogel's VFW 426, 75 x 75 mm, 200 x 100 mm, -10 - 10°, 0 - 180°, Metal, Black
Vogel's VFW 426. Maximum weight capacity: 15 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 100 mm. Tilt angle range: -10 - 10°, Swivel angle range: 0 - 180°, Distance to the wall (min): 7 cm, Distance to the wall (max): 41 cm. Product colour: Black