location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's MPA410 Screen border

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPA410 Screen border
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7014101
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's MPA410 Screen border :
The long product name of Vogel's MPA410 Screen border. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MPA410 MagneBorder
More>>>
Vogel's MPA410 Screen border:
The official description of Vogel's MPA410 Screen border as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Kit with magnetic paint and magnetic edge to the smooth production of a removable black border around the projection area.
- This margin increases significantly with the pictures on the screen perceived contrast. The magnetic paint is applied under the BaseCoat and TopCoat.
- If the magnetic border is removed, you see only a clean white or light gray wall.

Short summary description Vogel's MPA410 Screen border:
This short summary of the Vogel's MPA410 Screen border data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's MPA410 Screen border, Grey, 400 g, 77 x 10000 x 1 mm

Long summary description Vogel's MPA410 Screen border:
This is an auto-generated long summary of Vogel's MPA410 Screen border based on the first three specs of the first five spec groups.

Vogel's MPA410 Screen border. Product colour: Grey. Weight: 400 g. Dimensions (WxDxH): 77 x 10000 x 1 mm

Features
Product colour
Grey
Weight & dimensions
Weight
400 g
Other features
Dimensions (WxDxH)
77 x 10000 x 1 mm
Technical details
Weight (max)
0.4 kg