Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VIVOTEK IP6122 security camera 704 x 576 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIVOTEK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP6122
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP6122
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVIVOTEK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4675
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 01 Jun 2018 20:30:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months
Long product name VIVOTEK IP6122 security camera 704 x 576 pixels :
The short editorial description of VIVOTEK IP6122 security camera 704 x 576 pixels

Dual Codec Fixed Network Camera IP6122
More>>>
Short summary description VIVOTEK IP6122 security camera 704 x 576 pixels:
This short summary of the VIVOTEK IP6122 security camera 704 x 576 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

VIVOTEK IP6122, CE, FCC, 0.5 lx, 1/60 - 1/100000 s, CCD, 25.4 / 3 mm (1 / 3"), 704 x 576 pixels

Long summary description VIVOTEK IP6122 security camera 704 x 576 pixels:
This is an auto-generated long summary of VIVOTEK IP6122 security camera 704 x 576 pixels based on the first three specs of the first five spec groups.

VIVOTEK IP6122. Certification: CE, FCC. Minimum illumination: 0.5 lx, Camera shutter speed: 1/60 - 1/100000 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Maximum resolution: 704 x 576 pixels, Frame rate: 25 fps, Analog signal format system: PAL. Signal-to-Noise Ratio (SNR): 58 dB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details