Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VIVOTEK CS Mount DC-iris, 3~8mm, F1.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIVOTEK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS Mount DC-iris, 3~8mm, F1.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
640001400G
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVIVOTEK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4324
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 14 May 2019 12:35:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name VIVOTEK CS Mount DC-iris, 3~8mm, F1.0 :
The short editorial description of VIVOTEK CS Mount DC-iris, 3~8mm, F1.0

CS Mount,DC-iris lens for 1/3" and 1/4" sensor, 3~8mm, F1.0
More>>>
Short summary description VIVOTEK CS Mount DC-iris, 3~8mm, F1.0:
This short summary of the VIVOTEK CS Mount DC-iris, 3~8mm, F1.0 data-sheet is auto-generated and uses the product title and the first six key specs.

VIVOTEK CS Mount DC-iris, 3~8mm, F1.0, 3 - 8 mm

Long summary description VIVOTEK CS Mount DC-iris, 3~8mm, F1.0:
This is an auto-generated long summary of VIVOTEK CS Mount DC-iris, 3~8mm, F1.0 based on the first three specs of the first five spec groups.

VIVOTEK CS Mount DC-iris, 3~8mm, F1.0. Aperture range (F-F): 1 - 360, Focal length range (f-f): 3 - 8 mm. Weight: 47 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details