Long product name Vision i5 4K VMP digital media player Black, Silver Full HD 128 GB 7.1 channels 4096 x 2304 pixels
:
i5 4K VMP, i5-5250U, 4GB RAM, 128GB SSD, Windows 10 Pro (NL)
The short editorial description of Vision i5 4K VMP digital media player Black, Silver Full HD 128 GB 7.1 channels 4096 x 2304 pixels
i5 4K VMP, i5-5250U, 4GB RAM, 128GB SSD, Windows 10 Pro (NL)
More>>>
Short summary description Vision i5 4K VMP digital media player Black, Silver Full HD 128 GB 7.1 channels 4096 x 2304 pixels:
This short summary of the Vision i5 4K VMP digital media player Black, Silver Full HD 128 GB 7.1 channels 4096 x 2304 pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Vision i5 4K VMP, SSD, 128 GB, M.2, Full HD, 4096 x 2304 pixels, 7.1 channels
Long summary description Vision i5 4K VMP digital media player Black, Silver Full HD 128 GB 7.1 channels 4096 x 2304 pixels:
This is an auto-generated long summary of Vision i5 4K VMP digital media player Black, Silver Full HD 128 GB 7.1 channels 4096 x 2304 pixels based on the first three specs of the first five spec groups.
Vision i5 4K VMP. Storage media type: SSD, Total storage capacity: 128 GB, Storage drive interface: M.2. HD type: Full HD, Maximum video resolution: 4096 x 2304 pixels. Audio output channels: 7.1 channels. HDMI version: 1.4a. Ethernet LAN data rates: 10,100,1000 Mbit/s