Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05TTB1870A)
Viking AR05TTB1870A, 0.1 W, 100 V, 0.01%, 187 Ω, 10 ppm /℃, 1.25 mm
Viking AR05TTB1870A. Power: 0.1 W, Voltage: 100 V, Tolerance: 0.01%. Width: 1.25 mm, Depth: 2 mm, Height: 0.55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11.5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)