Viewsonic logo

Viewsonic X Series XG2730 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27087
Info modified on:
14 Mar 2024, 19:50:31
Short summary description Viewsonic X Series XG2730 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Red:

Viewsonic X Series XG2730, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black, Red

Long summary description Viewsonic X Series XG2730 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Red:

Viewsonic X Series XG2730. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.