Viewsonic ViewSync WPG-300, USB, Wi-Fi, 802.11b, 802.11g, Wi-Fi 4 (802.11n), USB 2.0, Micro-USB B, 1080p, 720p
Viewsonic ViewSync WPG-300. Device interface: USB, Output interface: Wi-Fi, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power supply type: USB. Mobile operating systems supported: Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, Android 5.0, iOS 7.0, iOS 8.0,.... Width: 94.3 mm, Depth: 12.5 mm, Height: 32.3 mm. Cables included: USB