Viewsonic logo

Viewsonic 19IN TFT 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32025
Info modified on:
22 Aug 2022, 16:25:09
Short summary description Viewsonic 19IN TFT 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Viewsonic 19IN TFT 1280X1024 82HZ, 48.3 cm (19"), 1280 x 1024 pixels, 25 ms

Long summary description Viewsonic 19IN TFT 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Viewsonic 19IN TFT 1280X1024 82HZ. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.