Viewsonic X Series VX2739WM, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black
Viewsonic X Series VX2739WM. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black