location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX2640W LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX2640W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver :
The long product name of Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VX2640w LCD
More>>>
Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver:
The official description of Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ViewSonic’s 26" (25.5" viewable) VX2640w widescreen LCD delivers amazing color and high performance with OPTICOLOR™ 102% NTSC COLOR CAPABILITY, ULTRA-FAST 3MS VIDEO RESPONSE, 4000:1 DYNAMIC CONTRAST (typ) and FULL HD 1920x1200 RESOLUTION. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This Vista® premium certified widescreen display enhances your viewing experience with INCREDIBLY RICH AND PRECISE COLOR RENDITION while you work in two documents or applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (HDMI) AND ANALOG INPUTS. The VX2640w brings more color, entertainment and productivity to the demanding user’s desktop

features

OptiColor" technology
Delivers 102% color saturation for richer, more precise colors. Enjoy more intense colors in your graphics, photos and documents.

1080p full HD resolution for best video performance
Fast ClearMotiv® video response
Video response as fast as 3ms enables digital HD broadcast-quality video.

4000:1 dynamic contrast ratio (typ)
Provides for darker black levels and better overall front-of-screen performance.

Stylish slim-bezel design
An ultra-thin bezel lets you see more without taking up valuable desktop real estate.

OptiSync® digital/analog inputs expand your connectivity
Multi-mode input technology supports both digital (DVI) and analog (VGA) signals for ultimate compatibility and configuration flexibility.

OnView® controls for superior screen adjustability
Screen adjustments are precisely made via an easy-to-use on-screen menu.

Short summary description Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver:
This short summary of the Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic X Series VX2640W LCD, 66 cm (26"), 1920 x 1200 pixels, LCD, 3 ms, Silver

Long summary description Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver:
This is an auto-generated long summary of Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver based on the first three specs of the first five spec groups.

Viewsonic X Series VX2640W LCD. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 3 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
66 cm (26")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
3 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Colour gamut standard
sRGB
Design
Product colour *
Silver
Ports & interfaces
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Power
Power consumption (typical) *
64 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Weight (with stand)
9.9 kg
Width (without stand)
595 mm
Depth (without stand)
252 mm
Height (without stand)
489 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Compatibility
PC, Mac
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:53:40
Uk has collected 2 expert reviews for Viewsonic X Series VX2640W LCD computer monitor 66 cm (26") 1920 x 1200 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 12:53:40
The VX2640w is a 26 inch diagonal (66 cm) for the price of a 24 (61 cm). The resolution is the same at 1920 x 1200 pixels and so the display will simply be a bit bigger. On the back, we find HDMI, DVI as well as VGA and we really appreciated the do...
Good DVI HDMI VGA, 1:1 mode for SD and 720p sources, Good reactivity, Sound jack to connect speakers (indispensable for consoles and TV), Price...
Bad Very thick bezel, massive look, The VX series is guaranteed 2 years versus 3 for its other models, No zero dead pixel warranty, Lack of contrast, excessive power consumption, Lower viewing angle darkens...
80%