Viewsonic logo

Viewsonic VX2450WM-LED monitor CRT 1920 x 1080 pixels 61 cm (24") Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66599
Info modified on:
04 Apr 2019, 13:00:52
Short summary description Viewsonic VX2450WM-LED monitor CRT 1920 x 1080 pixels 61 cm (24") Black:

Viewsonic VX2450WM-LED, 61 cm (24"), LCD, 1920 x 1080 pixels, LCD, 300 cd/m2, 170°

Long summary description Viewsonic VX2450WM-LED monitor CRT 1920 x 1080 pixels 61 cm (24") Black:

Viewsonic VX2450WM-LED. Display diagonal: 61 cm (24"), Type: LCD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Power management: ENERGY STAR standards, Power consumption (typical): 23 W. Dimensions (WxDxH): 566.2 x 49.9 x 369.5 mm, Depth: 49.9 mm, Height: 369.5 mm. Package dimensions (WxDxH): 651 x 133 x 518 mm, Package weight: 6.2 kg, Package depth: 133 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.