Viewsonic logo

Viewsonic X Series VX2423W computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51584
Info modified on:
22 Aug 2022, 16:25:19
Short summary description Viewsonic X Series VX2423W computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Black:

Viewsonic X Series VX2423W, 59.9 cm (23.6"), 1920 x 1080 pixels, LCD, 5 ms, Black

Long summary description Viewsonic X Series VX2423W computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Black:

Viewsonic X Series VX2423W. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.