Viewsonic logo

Viewsonic X Series VX2265WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13664
Info modified on:
22 Aug 2022, 16:27:15
Short summary description Viewsonic X Series VX2265WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Viewsonic X Series VX2265WM, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Viewsonic X Series VX2265WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Viewsonic X Series VX2265WM. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 150°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.