Viewsonic X Series VX2260WM-S, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 2 ms, Black
Viewsonic X Series VX2260WM-S. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black