Viewsonic X Series VX2255wmb, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 3 ms, Black
Viewsonic X Series VX2255wmb. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 3 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black