Viewsonic VSD242 Smart Display, 59.9 cm (23.6"), Full HD, Rockchip, 2 GB, 16 GB, Android 5.1
Viewsonic VSD242 Smart Display. Product type: All-in-One thin client. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Rockchip, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Built-in camera. Operating system installed: Android 5.1. Product colour: Black