Viewsonic logo

Viewsonic CDE3204 - 32" (31.5" viewable) Full HD LED Commercial Display

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43459
Info modified on:
30 May 2023, 12:04:53
Short summary description Viewsonic CDE3204 - 32" (31.5" viewable) Full HD LED Commercial Display:

Viewsonic CDE3204 - 32" (31.5" viewable) Full HD LED Commercial Display, Digital signage flat panel, 81.3 cm (32"), LED, 1920 x 1080 pixels

Long summary description Viewsonic CDE3204 - 32" (31.5" viewable) Full HD LED Commercial Display:

Viewsonic CDE3204 - 32" (31.5" viewable) Full HD LED Commercial Display. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.