Viewsonic logo

Viewsonic VX Series VS16263 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158740
Info modified on:
27 May 2024, 16:43:08
Short summary description Viewsonic VX Series VS16263 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

Viewsonic VX Series VS16263, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Viewsonic VX Series VS16263 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

Viewsonic VX Series VS16263. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.