Viewsonic logo

Viewsonic TD2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131723
Info modified on:
04 Nov 2022, 15:04:23
Short summary description Viewsonic TD2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Touchscreen Black:

Viewsonic TD2740, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 14 ms, Black

Long summary description Viewsonic TD2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Touchscreen Black:

Viewsonic TD2740. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.