Viewsonic logo

Viewsonic TD2420 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels LED Touchscreen Kiosk Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122831
Info modified on:
27 May 2024, 12:03:58
Short summary description Viewsonic TD2420 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels LED Touchscreen Kiosk Black:

Viewsonic TD2420, 59.9 cm (23.6"), 1920 x 1080 pixels, LED, 5 ms, Black

Long summary description Viewsonic TD2420 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels LED Touchscreen Kiosk Black:

Viewsonic TD2420. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.