Viewsonic logo

Viewsonic X Series VX2770Sml-LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99336
Info modified on:
25 Nov 2022, 10:14:46
Short summary description Viewsonic X Series VX2770Sml-LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Viewsonic X Series VX2770Sml-LED, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Viewsonic X Series VX2770Sml-LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Viewsonic X Series VX2770Sml-LED. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.