Viewsonic logo

Viewsonic VS14833 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Tabletop Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149474
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic VS14833 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Tabletop Black:

Viewsonic VS14833, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic VS14833 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Tabletop Black:

Viewsonic VS14833. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.