Viewsonic logo

Viewsonic LED LCD VX2703MH-LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136652
Info modified on:
31 May 2024, 09:35:06
Short summary description Viewsonic LED LCD VX2703MH-LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Viewsonic LED LCD VX2703MH-LED, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 3 ms, Black

Long summary description Viewsonic LED LCD VX2703MH-LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Viewsonic LED LCD VX2703MH-LED. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.