location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LED LCD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VA1948M-LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS13780 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 18 W
Long product name Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VA1948M-LED, 19", TFT LCD, LED, 1440 x 900, 5ms, 16:9, Black
More>>>
Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ViewSonic’s new VA1948m-LED features an LED backlight 19" thin bezel widescreen monitor with integrated speakers. Environmentally friendly mercury-free VA1948m-LED offers full HD 1440x900 resolution, 10,000,000:1 MEGA dynamic contrast ratio, DVI and VGA inputs, 5ms response time, VESA mountable glossy finish design. The aspect ratio adjustment feature automatically senses the input single and will not stretch a 4:3 signal but instead will position the image in the middle of the screen with side bars. A 3-year limited warranty, ENERGY STAR® 5.0 certification, the industry’s best pixel performance policy, and energy saving Eco-mode make the VA1948m-LED a great long-term investment.

STYLISH MONITOR THAT PERFORMS
- Up to 50% energy saving with LED backlight - Without compromising your viewing quality and has eco-friendly mercury free LED backlight.
- OptiSync® digital/analog inputs expand your connectivity - Multi-mode input technology supports both digital (DVI) and analog (VGA) signals for ultimate compatibility and configuration flexibility.
- Multimedia enhanced - Stereo speakers provide clear and rich sound.
- MEGA dynamic contrast ratio at 10,000,000:1 - For true-to-life picture depth and clarity in any room.
- Widescreen aspect ratio with 1440X900 resolution - The widescreen aspect ratio allows you to view Full HD content in its native format with no stretching or distortion.
- Wall mountable design - 100mm x 100mm VESA compliant

Short summary description Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic LED LCD VA1948M-LED, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of Viewsonic LED LCD VA1948M-LED computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

Viewsonic LED LCD VA1948M-LED. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Horizontal scan range
24 - 82 kHz
Vertical scan range
56 - 75 Hz
3D
No
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Tilt angle range
5 - 20°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
18 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Relative humidity
20 - 90%
Weight & dimensions
Width (with stand)
256.4 mm
Depth (with stand)
220 mm
Height (with stand)
378 mm
Weight (with stand)
3.2 kg
Width (without stand)
456.4 mm
Depth (without stand)
38.5 mm
Height (without stand)
326.6 mm
Weight (without stand)
2.9 kg
Packaging data
Package width
519 mm
Package depth
453 mm
Package height
127 mm
Package weight
4.68 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Certification
UL, CUL, FCC-B (ICES), CB, CE, ICES-003B, REACH SVHC List, Nemko ERGO, GOST-R + HYGIENIC, UkrSEPRO, ErP, CCC, CEL Level 1, BSMI, PSB, C-TICK, WEEE, RoHS, SASO, Ukraine, TCO 5.1, ENERGY STAR 5.0, EPEAT-Silver, Windows XP/Vista Premium, Windows 7
Thin Client
Thin client installed
No