Viewsonic logo

Viewsonic DPG807BK-51P Photo Frame digital photo frame Black 20.3 cm (8")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40426
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic DPG807BK-51P Photo Frame digital photo frame Black 20.3 cm (8"):

Viewsonic DPG807BK-51P Photo Frame, 20.3 cm (8"), 800 x 600 pixels, LCD, 250 cd/m², 500:1, 140°

Long summary description Viewsonic DPG807BK-51P Photo Frame digital photo frame Black 20.3 cm (8"):

Viewsonic DPG807BK-51P Photo Frame. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display: LCD. Internal memory: 2048 MB, Compatible memory cards: MMC, MS Pro, SD, SDHC, xD. Interface: USB 2.0. Speaker power: 3 W. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.