Viewsonic logo

Viewsonic Value Series VA1616w computer monitor 39.6 cm (15.6") 1366 x 768 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70791
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic Value Series VA1616w computer monitor 39.6 cm (15.6") 1366 x 768 pixels:

Viewsonic Value Series VA1616w, 39.6 cm (15.6"), 1366 x 768 pixels, 8 ms

Long summary description Viewsonic Value Series VA1616w computer monitor 39.6 cm (15.6") 1366 x 768 pixels:

Viewsonic Value Series VA1616w. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 100°, Viewing angle, vertical: 90°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.