Viewsonic logo

Viewsonic 7" digital photo frame Black 17.8 cm (7")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38452
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic 7" digital photo frame Black 17.8 cm (7"):

Viewsonic 7" Digital Photo Frame, 17.8 cm (7"), 800 x 400 pixels, 230 cd/m², 400:1, 140°, 120°

Long summary description Viewsonic 7" digital photo frame Black 17.8 cm (7"):

Viewsonic 7" Digital Photo Frame. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 400 pixels, Display brightness: 230 cd/m². Image formats supported: BMP. Compatible memory cards: MMC, MS Pro, SD, xD. Product colour: Black. Width: 158.8 mm, Depth: 28 mm, Height: 207.1 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.