Viewsonic PJ758, 2200 ANSI lumens, LCD, XGA (1024x768), 500:1, 762 - 7620 mm (30 - 300"), 31 - 106 kHz
Viewsonic PJ758. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 220 W. Focal length range: 18.9 - 22.6 mm. Analog signal format system: NTSC 4.43, NTSC M, SECAM. Serial interface type: RS-232