Viewsonic logo

Viewsonic Value Series VA1716w computer monitor 43.2 cm (17") 1440 x 900 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117989
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic Value Series VA1716w computer monitor 43.2 cm (17") 1440 x 900 pixels:

Viewsonic Value Series VA1716w, 43.2 cm (17"), 1440 x 900 pixels, LCD, 8 ms

Long summary description Viewsonic Value Series VA1716w computer monitor 43.2 cm (17") 1440 x 900 pixels:

Viewsonic Value Series VA1716w. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.