Viewsonic Value Series VA2226w, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black
Viewsonic Value Series VA2226w. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 175°, Viewing angle, vertical: 170°. Product colour: Black