location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22" VA2216w LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS11803
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 38 W
Warranty: 3 Years
Long product name Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" VA2216w LCD, 1680x1050, 5ms, 16:10
More>>>
Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable, widescreen performance

ViewSonic's 22" VA2216w LCD delivers reliable widescreen performance at a budget-friendly price. Boasting a dynamic contrast ratio of 2000:1, a high brightness level of 300cd/m² and fast video response time of 5ms, this large screen monitor displays sharp text and crystal-clear graphics with vivid colours. The native 16:10 aspect ratio lets you be more productive while working in multiple applications or viewing two documents side-by-side. The new eye-catching slim bezel design saves precious desktop real estate and affords every room an extra touch of style. The VA2216w is the perfect choice for education and government users, small and home office applications and those looking for a high-quality, good price/performance ratio widescreen LCD monitor.

It's not just another widescreen LCD. It's a ViewSonic.

- 2000:1 Dynamic Contrast Ratio
Provides for darker black levels and better overall front-of-screen performance.
- Super fast 5ms video response delivers superior picture clarity
- Full 22” viewable widescreen
Displays a full, flat 22” viewable widescreen area with crisp detail and fully saturated colour.
- 1680 x 1050 native resolution
- Stylish slim-bezel design
An ultra-thin bezel lets you see more without taking up valuable desktop real estate.
- Ultra-wide viewing angles extend your view
Up to 170° viewing angles provide enhanced images from all directions.
- OnView® controls for superior screen adjustability
Screen adjustments can be made precisely via an easy-to-use on-screen menu.
- Integrated power supply
- Windows Vista approved
- ViewSonic Wizard included
User-friendly Wizard software automates the setup process to deliver optimized screen performance.
- PC and Mac® compatible
- TCO’03 and ENERGY STAR® qualified

Short summary description Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic A Series 22" VA2216w LCD, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Viewsonic A Series 22" VA2216w LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Viewsonic A Series 22" VA2216w LCD. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
24 - 82 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
47.4 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
55.9 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
TCO’03, TÜV/GS, TÜV/ERGO, ISO 13406-2 (pixel failure class II), CE, CB, GOST-R, Hygienic (20 copies), UL, cUL, FCC-B (ICES), ICES-003B, SASO, ENERGY, ENERGY STAR, C-Tick, KTL/MIC, BSMI, PSB, MPR II, TÜV-S, CCC, VCCI, WEEE, RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width (with stand)
510 mm
Depth (with stand)
225 mm
Height (with stand)
432 mm
Weight (with stand)
5.1 kg
Width (without stand)
510 mm
Depth (without stand)
61 mm
Height (without stand)
351 mm
Packaging data
Package weight
6.6 kg
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
560 x 124 x 474 mm
Power requirements
AC 100–240V, 50/60Hz