Viewsonic logo

Viewsonic Professional Series Optiquest Q20wb 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40875
Info modified on:
31 May 2024, 09:34:39
Short summary description Viewsonic Professional Series Optiquest Q20wb 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Viewsonic Professional Series Optiquest Q20wb 20", 50.8 cm (20"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Viewsonic Professional Series Optiquest Q20wb 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Viewsonic Professional Series Optiquest Q20wb 20". Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.