Viewsonic logo

Viewsonic E2 Series 19” Widescreen LCD Monitor Value Series 5ms computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64957
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic E2 Series 19” Widescreen LCD Monitor Value Series 5ms computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Viewsonic E2 Series 19” Widescreen LCD Monitor Value Series 5ms, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Viewsonic E2 Series 19” Widescreen LCD Monitor Value Series 5ms computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Viewsonic E2 Series 19” Widescreen LCD Monitor Value Series 5ms. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.