Viewsonic logo

Viewsonic N2060w - 20" WideScreen HD-Ready TV 50.8 cm (20") Silver 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46330
Info modified on:
14 Mar 2024, 15:16:09
Short summary description Viewsonic N2060w - 20" WideScreen HD-Ready TV 50.8 cm (20") Silver 500 cd/m²:

Viewsonic N2060w - 20" WideScreen HD-Ready TV, 50.8 cm (20"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Viewsonic N2060w - 20" WideScreen HD-Ready TV 50.8 cm (20") Silver 500 cd/m²:

Viewsonic N2060w - 20" WideScreen HD-Ready TV. Display diagonal: 50.8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.