Viewsonic logo

Viewsonic N2011 - 20" LCD TV 50.8 cm (20") Silver 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83312
Info modified on:
14 Mar 2024, 15:16:09
Short summary description Viewsonic N2011 - 20" LCD TV 50.8 cm (20") Silver 450 cd/m²:

Viewsonic N2011 - 20" LCD TV, 50.8 cm (20"), 640 x 480 pixels, LCD, Silver

Long summary description Viewsonic N2011 - 20" LCD TV 50.8 cm (20") Silver 450 cd/m²:

Viewsonic N2011 - 20" LCD TV. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 12 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.