Viewsonic logo

Viewsonic E2 Series VA1912w computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90238
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic E2 Series VA1912w computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver:

Viewsonic E2 Series VA1912w, 48.3 cm (19"), 1440 x 900 pixels, LCD, LCD, 5 ms, Silver

Long summary description Viewsonic E2 Series VA1912w computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver:

Viewsonic E2 Series VA1912w. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Built-in speaker(s). Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.