Viewsonic logo

Viewsonic 37" Widescreen HD LCD TV 94 cm (37") Silver 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71525
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic 37" Widescreen HD LCD TV 94 cm (37") Silver 500 cd/m²:

Viewsonic 37" Widescreen HD LCD TV, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Viewsonic 37" Widescreen HD LCD TV 94 cm (37") Silver 500 cd/m²:

Viewsonic 37" Widescreen HD LCD TV. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.