Viewsonic logo

Viewsonic Graphic Series G90fb-4 19" CRT Monitor monitor CRT 48.3 cm (19")

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56198
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Graphic Series G90fb-4 19" CRT Monitor monitor CRT 48.3 cm (19"):

Viewsonic Graphic Series G90fb-4 19" CRT Monitor, 48.3 cm (19"), CRT, 35.2 cm, 26.4 cm, 50 - 160 Hz, 352 x 264 mm

Long summary description Viewsonic Graphic Series G90fb-4 19" CRT Monitor monitor CRT 48.3 cm (19"):

Viewsonic Graphic Series G90fb-4 19" CRT Monitor. Display diagonal: 48.3 cm (19"), Type: CRT, Viewable size, horizontal: 35.2 cm. Certification: CCC, MPR II, SASO, CB. Power consumption (typical): 70 W, Power requirements: AC 90 – 264V, 50/60Hz (± 2Hz), Power consumption (standby): 2 W. Depth: 465 mm, Height: 424 mm, Width: 445 mm. I/O ports: 15-pin mini D-sub

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.