location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ402D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS10400-PJ402D
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 277.8
  • - Focus: Manual
  • - 2 W
  • - 250 W
Long product name Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600) :
The long product name of Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ402D - 2000 ANSI, DLP
More>>>
Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600):
The official description of Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic PJ402D is light, bright, affordable and versatile. The PJ402D packs an amazing 1,600 LUMENS IN JUST 2.1 kgs. With 2000:1 contrast ratio and 800x600 optimum resolution, you'll be impressed by this rich projectors saturated color and incredibly smooth video.Eco mode extends lamp life and reduces noise output so your audience focuses only on your presentation.Dynamic presentations and home theatre installations benefit from multiple video inputs, zoom lens, digital keystone correction and easy one-touch set up and auto tuning.

Short summary description Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600):
This short summary of the Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJ402D, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 31 - 79 kHz, 50 - 85 Hz

Long summary description Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Viewsonic PJ402D. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Focus: Manual. Analog signal format system: NTSC 4.43, NTSC M, PAL, SECAM. Noise level: 36 dB, Certification: UL, FCC-B, CCC, CE, NOM, PSB

Projector
Screen size compatibility *
277.8
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 79 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-15 - 15°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
200 W
Lens system
Focus *
Manual
Video
Analog signal format system *
NTSC 4.43, NTSC M, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
36 dB
Certification
UL, FCC-B, CCC, CE, NOM, PSB
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
250 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight *
2.1 kg
Other features
Aspect ratio
4:3, 16:9
Audio input
1
Dimensions (WxDxH)
256 x 200 x 88 mm
Power requirements
100 - 240 VAC, 50/60 Hz
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:57:40
Uk has collected 1 expert review for Viewsonic PJ402D data projector 2000 ANSI lumens DLP SVGA (800x600) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 10:57:40
The ViewSonic PJ402D is a small, lightweight projector targeted at the home and small office markets. Designed to function in either a brightly lit office or a home theatre environment, the machine boasts a 2000:1 contrast ratio and a 1600 ANSI lumen b...
80%