Viewsonic logo

Viewsonic Professional Series VP930 19" LCD monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41141
Info modified on:
30 Dec 2024, 17:23:39
Short summary description Viewsonic Professional Series VP930 19" LCD monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Viewsonic Professional Series VP930 19" LCD monitor, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms

Long summary description Viewsonic Professional Series VP930 19" LCD monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Viewsonic Professional Series VP930 19" LCD monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.