Viewsonic logo

Viewsonic Professional Series VP2772 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59891
Info modified on:
30 Dec 2024, 17:23:58
Short summary description Viewsonic Professional Series VP2772 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

Viewsonic Professional Series VP2772, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 12 ms, Black

Long summary description Viewsonic Professional Series VP2772 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

Viewsonic Professional Series VP2772. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.