Viewsonic 22IN 3840X2400 85HZ, 56.4 cm (22.2"), 3840 x 2400 pixels, LCD, Black
Viewsonic 22IN 3840X2400 85HZ. Display diagonal: 56.4 cm (22.2"), Display resolution: 3840 x 2400 pixels. Display: LCD. Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black