Viewsonic logo

Viewsonic VOT133 1.6 GHz Windows 7 Professional 500 g Black E-350

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32193
Info modified on:
10 Aug 2024, 08:15:46
Short summary description Viewsonic VOT133 1.6 GHz Windows 7 Professional 500 g Black E-350:

Viewsonic VOT133, 1.6 GHz, AMD E, E-350, 2 MB, AMD A50M, 2 GB

Long summary description Viewsonic VOT133 1.6 GHz Windows 7 Professional 500 g Black E-350:

Viewsonic VOT133. Processor frequency: 1.6 GHz, Processor family: AMD E, Processor model: E-350. Internal memory: 2 GB. Total storage capacity: 16 GB, Storage media: SSD, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC. On-board graphics card model: AMD Radeon HD 6310. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.