Viewsonic Graphic Series VG910B, 48.3 cm (19"), 1280 x 1024 pixels, LCD, LCD, 20 ms, Black
Viewsonic Graphic Series VG910B. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 20 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black