Viewsonic logo

Viewsonic VG2428wm computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37535
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic VG2428wm computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Viewsonic VG2428wm, 61 cm (24"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Viewsonic VG2428wm computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Viewsonic VG2428wm. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.