Viewsonic logo

Viewsonic VFD820-12 digital photo frame Black 20.3 cm (8")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50232
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic VFD820-12 digital photo frame Black 20.3 cm (8"):

Viewsonic VFD820-12, 20.3 cm (8"), 800 x 600 pixels, 250 cd/m², 500:1, JPG, 2048 MB

Long summary description Viewsonic VFD820-12 digital photo frame Black 20.3 cm (8"):

Viewsonic VFD820-12. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Image formats supported: JPG. Internal memory: 2048 MB, Compatible memory cards: Memory Stick (MS), MMC, SD. Interface: USB 2.0. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.