Viewsonic E2 Series 19" A SERIES LCD DISPLAY, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms
Viewsonic E2 Series 19" A SERIES LCD DISPLAY. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°