Viewsonic Value Series VA2702W, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 3 ms, Black
Viewsonic Value Series VA2702W. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black